LCE02C203120A详情
Siemens LCE02C203120A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 2.5
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 2.5
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.2 - 0.6
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
8
Connectable conductor cross section solid-core
0.2 - 6
Package
Bulk
厂商
Siemens
Product Status
活跃
系列
*
高度
15.4
LCE02C203120A拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。