NGB2B045详情
Siemens NGB2B045重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
TSSOP
Operating Temp Range
-40C to 85C
Number of I/Os (Max)
8
Manual Reset
有
Interface Type
I2C/SMBUS
Bus Interface
快速模式
Maximum Sink Current Per Bit
25(TYP)
Maximum Source Current Per Bit
0.3
Number of Addresses
6
Operating Supply Voltage (Max)
3.6(V)
Operating Supply Voltage (Min)
2.5(V)
包装
Bulk
输出类型
开漏极态
中断输出
YES
静态电流(最大)
0.06(mA)
NGB2B045拓展信息








哦! 它是空的。