QR22B200L详情
Siemens QR22B200L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Receiver Enables
2
Number of Transmitter Enables
NOT REQUIRED
Dual Supply Voltage (Min)
Not Required(V)
Operating Temperature Classification
COMMERCIALC
Package Type
SOIC
Dual Supply Voltage (Typ)
Not Required(V)
Single Supply Voltage (Min)
4.75(V)
Data Transmission Topology
Multidrop
Power Supply Requirement
Single
Operating Temp Range
0C to 70C
Driving Mode
3-STATE
Number of Drivers per Line
NOT REQUIRED
Transmitter Signal Type
不需要
Number of Receivers per Line
10
Single Supply Voltage (Typ)
5(V)
Rad Hardened
无
Dual Supply Voltage (Max)
Not Required(V)
Single Supply Voltage (Max)
5.25(V)
Mounting
表面贴装
包装
Rail/Tube
引脚数量
16
功能
LINE RECEIVER
数据率
10MBPS(kbps)
收发器数量
不需要
接收器数
4
发射器数量
不需要
供应电流
70(mA)
QR22B200L拓展信息








哦! 它是空的。