S47604-81GP详情
Siemens S47604-81GP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
85C
Instruction Set Architecture
CISC
Operating Temperature Classification
INDUSTRIALC
Package Type
PQFP
Operating Temp Range
-40C to 85C
Device Core Size
8(b)
Operating Supply Voltage (Max)
5.5(V)
Rad Hardened
无
Operating Supply Voltage (Min)
4.5(V)
Operating Temperature (Min.)
-40C
Mounting
表面贴装
频率
10(MHz)
引脚数量
80
设备核心
Z80
S47604-81GP拓展信息








哦! 它是空的。