SLEC440300GED4详情
Siemens SLEC440300GED4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
4.57/3.05
Operating Temp Range
-55C to 135C
Inside Diameter After Shrinking
25.4/12.4
Inside Diameter Before Shrinking
55.6/26.9
类型
Transition
颜色
Black
产品长度(mm)
192(mm)
0个相似型号
SLEC440300GED4拓展信息








哦! 它是空的。