SLEC540304IGED4详情
Siemens SLEC540304IGED4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
70C
Instruction Set Architecture
CISC
Clock Freq
8(MHz)
Operating Temperature Classification
Commercial
Package Type
PDIP
Operating Temp Range
0C to 70C
Device Core Size
8(b)
Rad Hardened
无
Operating Temperature (Min.)
0C
Programmable
无
Mounting
通孔
频率
8(MHz)
引脚数量
40
程序存储器类型
ROMLess
程序内存大小
Not Required(kB)
设备核心
Z8
SLEC540304IGED4拓展信息








哦! 它是空的。