SLFC362250IGHFD6详情
Siemens SLFC362250IGHFD6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Military
Package Type
DPAK
Operating Temp Range
-55C to 175C
Gate-Source Voltage (Max)
±25(V)
Output Power (Max)
Not Required W
Channel Mode
Enhancement
Number of Elements
1
Frequency(Max)
Not Required MHz
Rad Hardened
无
Mounting
表面贴装
Drain-Source On-Volt
30(V)
Continuous Drain Current
70(A)
类型
功率MOSFET
引脚数量
2 +Tab
极性
P
功率耗散
90(W)
噪声图
Not Required dB
功率增益
Not Required dB
SLFC362250IGHFD6拓展信息








哦! 它是空的。