SLFC561000GFXD6详情
Siemens SLFC561000GFXD6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
低火灾危险
Product Thickness
1.6/0.9
Operating Temp Range
-55C to 120C
Inside Diameter After Shrinking
10.4/5.6
Inside Diameter Before Shrinking
24/14
产品长度(mm)
38(mm)
0个相似型号
SLFC561000GFXD6拓展信息








哦! 它是空的。