SLMCS466000MXD6详情
Siemens SLMCS466000MXD6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
汽车
Operating Temp Range
-40C to 125C
Operating Supply Voltage (Max)
5.5(V)
Operating Supply Voltage (Typ)
1.8/2.5/3.3/5(V)
Rad Hardened
无
Operating Supply Voltage (Min)
1.8(V)
包装
卷带
类型
Standard
0个相似型号
SLMCS466000MXD6拓展信息








哦! 它是空的。