SLVBH3614详情
Siemens SLVBH3614重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operational Class
Class-AB
Dual Supply Voltage (Min)
±4.5(V)
Operating Temperature Classification
Industrial
Package Type
SOIC
Dual Supply Voltage (Typ)
±15(V)
Single Supply Voltage (Min)
4.5(V)
Power Supply Requirement
Single/Dual
Operating Temp Range
-40C to 85C
Output Signal Type
DIFFERENTIAL
Unity Gain Bandwidth Product (Typ)
1(MHz)
Single Supply Voltage (Typ)
5(V)
Rad Hardened
无
Dual Supply Voltage (Max)
±15.5(V)
Input Signal Type
SINGLE
Single Supply Voltage (Max)
5.5(V)
Mounting
表面贴装
包装
Rail/Tube
引脚数量
16
SLVBH3614拓展信息








哦! 它是空的。