TL1F77H2M详情
Siemens TL1F77H2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Military
Package Type
CDIP
Operating Temp Range
-55C to 125C
Switching Freq
115(KHz)
Operating Supply Voltage (Max)
20(V)
Rad Hardened
无
Operating Supply Voltage (Min)
10(V)
Mounting
通孔
包装
Rail/Tube
引脚数量
16
0个相似型号
TL1F77H2M拓展信息








哦! 它是空的。