TL1F7U2M-L详情
Siemens TL1F7U2M-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.76
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
9.5
Inside Diameter Before Shrinking
20.45
类型
TUBING
颜色
White
收缩率
2:1
0个相似型号
TL1F7U2M-L拓展信息








哦! 它是空的。