TL37HM-LP详情
Siemens TL37HM-LP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
85C
Operating Supply Voltage (Max)
3.8(V)
Operating Supply Voltage (Typ)
3(V)
Rad Hardened
无
Operating Supply Voltage (Min)
1.8(V)
Operating Temperature (Min.)
-40C
包装
Tray
数据率(最大)
2000(kbps)
0个相似型号
TL37HM-LP拓展信息








哦! 它是空的。