TPS3K0230X2详情
Siemens TPS3K0230X2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
90C
Instruction Set Architecture
RISC
Operating Temperature Classification
Commercial
Package Type
FCBGA
Operating Temp Range
0C to 90C
Device Core Size
32(b)
Operating Supply Voltage (Max)
1.05(V)
Rad Hardened
无
Operating Supply Voltage (Min)
0.95(V)
Operating Temperature (Min.)
0C
Mounting
表面贴装
包装
Tray
频率
800(MHz)
引脚数量
783
设备核心
e500
TPS3K0230X2拓展信息








哦! 它是空的。