UA2513-DG详情
Siemens UA2513-DG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dual Supply Voltage (Min)
Not Required(V)
Operating Temperature Classification
汽车
Package Type
XSON
Dual Supply Voltage (Typ)
Not Required(V)
Single Supply Voltage (Min)
1.4(V)
Power Supply Requirement
Single
Operating Temp Range
-40C to 125C
Single Supply Voltage (Typ)
3(V)
Rad Hardened
无
Dual Supply Voltage (Max)
Not Required(V)
Single Supply Voltage (Max)
4.3(V)
Mounting
表面贴装
包装
卷带
引脚数量
6
输出的数量
1
通道数量
1
功率耗散
0.25(W)
输入数量
1
供应电流
UA2513-DG拓展信息








哦! 它是空的。