US2:14DP32FD91详情
Siemens US2:14DP32FD91重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
70C
Operating Temperature Classification
Commercial
Operating Temp Range
0C to 70C
Rad Hardened
无
Operating Temperature (Min.)
0C
Polarity Reversal
无
On-Chip Ring Relay Driver
无
Mounting
通孔
引脚数量
9
通道数量
1
0个相似型号
US2:14DP32FD91拓展信息








哦! 它是空的。