US2:14DUC12XF详情
Siemens US2:14DUC12XF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - -5
Degree of protection (IP)
IP65
Material of contact surface
Other
Package
Bulk
厂商
Siemens
Product Status
活跃
系列
*
0个相似型号
US2:14DUC12XF拓展信息
US2:84HPJ95EMG81
Siemens
3RM11073AA04
Siemens
22LPU320H
Siemens
73AT34BFA
Siemens
3RA61200EP30
Siemens
14DUE32BJ
Siemens
22CUC32WH
Siemens
3RA22151BD152AK6
Siemens
22CUB32AL
Siemens
22CUD32AH
Siemens








哦! 它是空的。