US2:17IP92FA1681详情
Siemens US2:17IP92FA1681重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Explosion-tested version
无
With locknut
无
With strain relief
无
Nominal thread size metric/PG
21
Material quality
Other
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
US2:17IP92FA1681拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。