US2:52NL114R详情
Siemens US2:52NL114R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
500
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
28.4
Low smoke (according to EN 61034-2)
无
Screen over stranding
None
Nominal cross section conductor
1
Core identification
Numbers
Halogen free according to IEC 60754-2
无
Screen over stranding element
None
Outer diameter approx.
7.1
Permitted cable outer temperature during assembling/handling
-15 - 70
Colour outer sheath
Grey
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
无
Stranding element
无
厂商
Siemens
Product Status
活跃
For Use With/Related Products
-
配件类型
图例板
US2:52NL114R拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。