US2:74HT35DGAF详情
Siemens US2:74HT35DGAF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Fluorosilicone Nickel Graphite
Factory Pack QuantityFactory Pack Quantity
10
Part # Aliases
2430114-1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Kemtron
RoHS
Details
包装
Bulk
类型
Shielding Fabric Gaskets & Tape
子类别
EMI/RFI
产品类别
EMI Gaskets, Sheets & Absorbers
产品
Gaskets
产品类别
EMI Gaskets, Sheets, Absorbers & Shielding
器件厚度
2.6 mm
US2:74HT35DGAF拓展信息








哦! 它是空的。