US2:87EAF6FD详情
Siemens US2:87EAF6FD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
INDUSTRIALC
Package Type
VSSOP
Operating Temp Range
-40C to 105C
Interface Type
Serial (SPI)
Operating Supply Voltage (Max)
5.5(V)
Operating Supply Voltage (Typ)
3.3(V)
Rad Hardened
无
Operating Supply Voltage (Min)
2.7(V)
Mounting
表面贴装
包装
卷带
引脚数量
10
电源类型
Digital
US2:87EAF6FD拓展信息








哦! 它是空的。