US2:9610DC-2155-AGTB详情
Siemens US2:9610DC-2155-AGTB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type for actuating
AC
Rated operation current Ie at AC-3, 400 V
12
Number of normally closed contacts as main contact
0
Rated operation power at AC-3, 400 V
5.5
0个相似型号
US2:9610DC-2155-AGTB拓展信息








哦! 它是空的。