US2:HGB2B080B详情
Siemens US2:HGB2B080B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Diameter conductor
4.2
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
6.5
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
10
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Black
Low smoke according to IEC 61034-2
无
Nominal voltage U
750
Conductor category
Class 2 = stranded
US2:HGB2B080B拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。