US2:LGG3B070L详情
Siemens US2:LGG3B070L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Rugged TYPE 1 with split side covers provides easy access to wiring compartment
Connections
Solid terminal block with standard combination screw
Warranty
15 Year
结构
Bolted core
频率
60 Hz
VA 额定功率
350
宽度
3.9
高度
4.3
长度
6.8
0个相似型号
US2:LGG3B070L拓展信息








哦! 它是空的。