WET31200BU详情
Siemens WET31200BU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Reset Threshold Voltage (Max)
2.754(V)
Operating Temperature Classification
Industrial
Package Type
SNT-4A
Watchdog Timers
无
Operating Temp Range
-40C to 85C
Chip Enable Signals
无
Reset Active Time
34
Manual Reset
无
Reset Threshold Voltage (Min)
2.646(V)
Number of Elements
1
Operating Supply Voltage (Max)
10(V)
Rad Hardened
无
Operating Supply Voltage (Min)
0.7(V)
Battery Backup Switching
无
Power Fail Detection
无
Monitored Voltage 1 (Typ)
1.3 TO 6(V)
Mounting
表面贴装
包装
卷带
引脚数量
4
功率耗散
0.3(W)
WET31200BU拓展信息








哦! 它是空的。