Sierra Semiconductor SC11017CN
- 收藏
- 对比
SC11017CN
2436-SC11017CN
嵌入式 - DSP(数字信号处理器)
--
大陆
立即发货

Description: Digital Signal Processor, CMOS, PDIP28,
1最小包装量--
SC11017CN详情
Sierra Semiconductor SC11017CN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
28
Package Style
IN-LINE
Package Shape
RECTANGULAR
Package Code
DIP
Package Body Material
PLASTIC/EPOXY
Package Description
DIP-28
Ihs Manufacturer
SIERRA SEMICONDUCTOR
Part Life Cycle Code
Obsolete
Rohs Code
无
JESD-609代码
e0
端子表面处理
锡铅
HTS代码
8542.31.00.01
端子位置
DUAL
终端形式
THROUGH-HOLE
Reach合规守则
unknown
JESD-30代码
R-PDIP-T28
资历状况
不合格
uPs/uCs/外围ICs类型
DIGITAL SIGNAL PROCESSOR, CONTROLLER
SC11017CN拓展信息
Dynex Semiconductor
Pyramid Semiconductor Corporation
Dynex Semiconductor
Sierra Semiconductor
Sierra Semiconductor
Sierra Semiconductor
Dynex Semiconductor
Dynex Semiconductor
Dynex Semiconductor
Dynex Semiconductor







哦! 它是空的。