Sierra Wireless 6001252
- 收藏
- 对比
6001252详情
Sierra Wireless 6001252重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Oval
Colour front ring
Grey
With front ring
有
Package
Box
厂商
Sierra Wireless AirLink
Product Status
活跃
系列
RV - AirLink®
配件类型
Bracket
6001252拓展信息
Sierra Wireless
Sierra Wireless
Sierra Wireless
Sierra Wireless
Sierra Wireless AirLink








哦! 它是空的。