Sierra Wireless FX30_FACEPLATE_SMA
- 收藏
- 对比
FX30_FACEPLATE_SMA
2240-FX30_FACEPLATE_SMA
RF 配件
--
大陆
立即发货

FX30 FACEPLATE SMA
1最小包装量--
FX30_FACEPLATE_SMA详情
Sierra Wireless FX30_FACEPLATE_SMA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
有
Colour front ring
Grey
With front ring
有
Package
Bag
Base Product Number
FX30_FACEPLATE
厂商
Sierra Wireless by Talon
Product Status
活跃
For Use With/Related Products
-
系列
-
配件类型
Faceplate
FX30_FACEPLATE_SMA拓展信息
Sierra Wireless
Sierra Wireless AirLink
Sierra Wireless
Sierra Wireless
Sierra Wireless
Sierra Wireless
Sierra Wireless
Sierra Wireless
Sierra Wireless
Sierra Wireless







哦! 它是空的。