注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥870.05751
10
¥820.80897
100
¥774.348083
500
¥730.517063
1000
¥689.167039
Sierra Wireless MANGOHRED_WP7608
- 收藏
- 对比
MANGOHRED_WP7608
2240-MANGOHRED_WP7608
射频评估和开发套件,开发板
--
大陆
立即发货

EVAL BOARD MANGOH RED WP7608
--最小包装量--
¥
总价: ¥
MANGOHRED_WP7608详情
Sierra Wireless MANGOHRED_WP7608重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
有
Colour front ring
Grey
With front ring
有
Package
Box
厂商
Sierra Wireless by Talon
Product Status
Discontinued at Digi-Key
For Use With/Related Products
WP7608, Sierra Wireless SIM Card
系列
AirPrime®
类型
细胞开发平台
频率
-
提供的内容
Board(s), Cable(s), Accessories
MANGOHRED_WP7608拓展信息
Sierra Wireless
Sierra Wireless
Sierra Wireless
Sierra Wireless
Sierra Wireless
Sierra Wireless
Sierra Wireless
Sierra Wireless
Sierra Wireless
Sierra Wireless AirLink






哦! 它是空的。