Sigma Designs ASIG501001835CDK1
- 收藏
- 对比
ASIG501001835CDK1
2245-ASIG501001835CDK1
无类别的
--
大陆
立即发货

ASIG501001835CDK1 datasheet pdf and Unclassified product details from Sigma Designs stock available at utmel
1最小包装量--
ASIG501001835CDK1详情
Sigma Designs ASIG501001835CDK1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
3
Radio standard Wi-Fi 802.11
无
Degree of protection (IP)
IP54
Type of fastening
With screws
Number of digital outputs
3
Radio standard Bluetooth
无
Model
Fix mounted
深度
38.1
宽度
44.5
高度
25.4
ASIG501001835CDK1拓展信息







哦! 它是空的。