Sigma Designs CE872A3
- 收藏
- 对比
CE872A3
2245-CE872A3
无类别的
--
大陆
立即发货

CE872A3 datasheet pdf and Unclassified product details from Sigma Designs stock available at utmel
1最小包装量--
CE872A3详情
Sigma Designs CE872A3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Degree of protection (IP)
IP65
Degree of protection (NEMA)
3R
Number of contacts as normally closed contact
2
Colour front ring
Titanium
With front ring
有
Type of control element
Toggle
With light source
无
CE872A3拓展信息







哦! 它是空的。