Sigma Designs MBD-X9DB3-TPF-O
- 收藏
- 对比
MBD-X9DB3-TPF-O
2245-MBD-X9DB3-TPF-O
无类别的
--
大陆
立即发货

MBD-X9DB3-TPF-O datasheet pdf and Unclassified product details from Sigma Designs stock available at utmel
1最小包装量--
MBD-X9DB3-TPF-O详情
Sigma Designs MBD-X9DB3-TPF-O重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
500 - 2750
Number of auxiliary contacts as normally open contact
0
Overload release current setting
125 - 250
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
MBD-X9DB3-TPF-O拓展信息







哦! 它是空的。