Signal Construct SMQ1069
- 收藏
- 对比
SMQ1069
2247-SMQ1069
配件
--
大陆
立即发货

Signal Construct SMQ1069 LED socket Metal Suitable for LED 3 mm Screw
1最小包装量--
SMQ1069详情
Signal Construct SMQ1069重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
RoHS-compliant
有
Material properties
chrome plated
Suitable for
LED 3 mm
Content
1pc(s)
LED features
External reflector
类型
Chrome/external reflector
SMQ1069拓展信息
Signal Construct
Signal Construct
Signal Construct
Signal Construct
Signal Construct
Signal Construct
Signal Construct
Signal Construct
Signal Construct
Signal Construct







哦! 它是空的。