Signal Construct SMZ1089
- 收藏
- 对比
SMZ1089
2247-SMZ1089
配件
--
大陆
立即发货

Signal Construct SMZ1089 LED socket Metal Suitable for LED 5 mm Screw
1最小包装量--
SMZ1089详情
Signal Construct SMZ1089重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
RoHS-compliant
有
Material properties
chrome plated
Suitable for
LED 5 mm
Content
1pc(s)
LED features
Built-in reflector
类型
Chrome/internal reflector
SMZ1089拓展信息
Signal Construct
Signal Construct
Signal Construct
Signal Construct
Signal Construct
Signal Construct
Signal Construct
Signal Construct
Signal Construct
Signal Construct







哦! 它是空的。