Signal Transformer CL2330
- 收藏
- 对比
CL2330
2250-CL2330
无类别的
--
大陆
立即发货

CL2330 datasheet pdf and Unclassified product details from Signal Transformer stock available at utmel
1最小包装量--
CL2330详情
Signal Transformer CL2330重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
9
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
28 - 36
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
36
Wrench width
50
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CL2330拓展信息







哦! 它是空的。