SII Semiconductor S-8211CCN-I6T1U
- 收藏
- 对比
S-8211CCN-I6T1U
2253-S-8211CCN-I6T1U
PMIC - 电池管理
6-SMD, Flat Leads
大陆
立即发货

S-8211CCN-I6T1U datasheet pdf and PMIC - Battery Management product details from SII Semiconductor stock available at utmel
1最小包装量--
S-8211CCN-I6T1U详情
SII Semiconductor S-8211CCN-I6T1U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
6-SMD, Flat Leads
供应商器件包装
SNT-6A
Lead Free Status / RoHS Status
Lead free / RoHS Compliant
RoHS
Non-Compliant
操作温度
-40°C ~ 85°C (TA)
系列
S-8211C
包装
Tape & Reel (TR)
湿度敏感性等级(MSL)
1 (Unlimited)
功能
电池保护
界面
-
故障保护
Over Current, Short Circuit
电池化学
Lithium Ion/Polymer
单元格数量
1
S-8211CCN-I6T1U拓展信息
SII Semiconductor
SII Semiconductor
SII Semiconductor
SII Semiconductor
SII Semiconductor
SII Semiconductor
SII Semiconductor
SII Semiconductor
SII Semiconductor
SII Semiconductor







哦! 它是空的。