SII Semiconductor S-8211DAJ-M5T1G
- 收藏
- 对比
S-8211DAJ-M5T1G
2253-S-8211DAJ-M5T1G
PMIC - 电池管理
--
大陆
立即发货

Battery Protector Li-Ion/Li-Pol Over Charge/Over Discharge/Over Current 1-Cell Pack 5-Pin SOT-23 T/R
1最小包装量--
S-8211DAJ-M5T1G详情
SII Semiconductor S-8211DAJ-M5T1G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
23
Shell Style#
直角
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A8504911723KW116D
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
S-8211DAJ-M5T1G拓展信息
SII Semiconductor
SII Semiconductor
SII Semiconductor
SII Semiconductor
SII Semiconductor
SII Semiconductor
SII Semiconductor
SII Semiconductor
SII Semiconductor
SII Semiconductor







哦! 它是空的。