Silicon Image CM16C550
- 收藏
- 对比
CM16C550
3035-CM16C550
无类别的
--
大陆
立即发货

CM16C550 datasheet pdf and Unclassified product details from Silicon Image stock available at utmel
1最小包装量--
CM16C550详情
Silicon Image CM16C550重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1250 - 11000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 1000
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1000
Number of auxiliary contacts as normally closed contact
0
CM16C550拓展信息







哦! 它是空的。