Silicon Image CM8880PEI
- 收藏
- 对比
CM8880PEI
3035-CM8880PEI
无类别的
--
大陆
立即发货

CM8880PEI datasheet pdf and Unclassified product details from Silicon Image stock available at utmel
1最小包装量--
CM8880PEI详情
Silicon Image CM8880PEI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
Flat plug-in connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP67
Number of contacts as normally closed contact
1
Colour front ring
Natural colour
With front ring
有
CM8880PEI拓展信息







哦! 它是空的。