Silicon Image CM8888-01
- 收藏
- 对比
CM8888-01
3035-CM8888-01
无类别的
--
大陆
立即发货

CM8888-01 datasheet pdf and Unclassified product details from Silicon Image stock available at utmel
1最小包装量--
CM8888-01详情
Silicon Image CM8888-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
2500 - 15000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
625 - 1250
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1250
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CM8888-01拓展信息







哦! 它是空的。