Silicon Image CMD8X6D1
- 收藏
- 对比
CMD8X6D1
3035-CMD8X6D1
无类别的
--
大陆
立即发货

CMD8X6D1 datasheet pdf and Unclassified product details from Silicon Image stock available at utmel
1最小包装量--
CMD8X6D1详情
Silicon Image CMD8X6D1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1000
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CMD8X6D1拓展信息







哦! 它是空的。