Silicon Image G65SC32P-1
- 收藏
- 对比
G65SC32P-1
3035-G65SC32P-1
无类别的
--
大陆
立即发货

MICROCIRCUIT, CMOS RAM, I/O, TIMER
1最小包装量--
G65SC32P-1详情
Silicon Image G65SC32P-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyurethane (PUR)
Colour outer sheath
Orange
Outer diameter approx.
26.2
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
16
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
262
Min. permitted bending radius, stationary application/permanent installation
131
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
G65SC32P-1拓展信息







哦! 它是空的。