Silicon Laboratories Inc 05804G
- 收藏
- 对比
05804G
2257-05804G
集成电路(IC)
--
大陆
立即发货

05804G datasheet pdf and Integrated Circuits (ICs) product details from Silicon Laboratories Inc stock available at utmel
1最小包装量--
05804G详情
Silicon Laboratories Inc 05804G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYIMIDE
Manufacturer Part Number
DKS058-04GG
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Risk Rank
5.11
Contact Finish Mating
镍镀金
Contact Materials
BERYLLIUM COPPER/COPPER ALLOY
JESD-609代码
e4
无铅代码
有
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
compliant
接头数量
58
触点表面处理 终端
Gold (Au) - with Nickel (Ni) barrier
设备插座类型
IC SOCKET
使用的设备类型
DIP58
05804G拓展信息
Silicon Laboratories Inc
Silicon Laboratories Inc
Silicon Laboratories Inc
Silicon Laboratories Inc
Silicon Laboratories Inc
Silicon Laboratories Inc
Silicon Laboratories Inc
Silicon Laboratories Inc
Silicon Laboratories Inc
Silicon Laboratories Inc







哦! 它是空的。