Silicon Laboratories Inc AH082000
- 收藏
- 对比
AH082000
2257-AH082000
无类别的
--
大陆
立即发货

AH082000 datasheet pdf and Unclassified product details from Silicon Laboratories Inc stock available at utmel
1最小包装量--
AH082000详情
Silicon Laboratories Inc AH082000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
24
Shell Style#
Right Angle Plug
Manufacturer Part Number
DMS3108B24-7S
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
RoHS
无
触点性别
Socket
长度
3.4 Inches
直径
1.72 Inches
AH082000拓展信息







哦! 它是空的。