Silicon Laboratories Inc C8051F352-GQR.
- 收藏
- 对比
C8051F352-GQR.
2257-C8051F352-GQR.
嵌入式 - 微控制器
--
大陆
立即发货

C8051F352-GQR. datasheet pdf and Embedded - Microcontrollers product details from Silicon Laboratories Inc stock available at utmel
1最小包装量--
C8051F352-GQR.详情
Silicon Laboratories Inc C8051F352-GQR.重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
5
Package Body Material
METAL
Package Equivalence Code
DIP5/6,1.2,300
Operating Temperature-Min
-40
Operating Temperature-Max
85
Input Voltage-Max
9
Input Voltage-Min
4.5
Output Voltage-Nom
5
资历状况
不合格
温度等级
INDUSTRIAL
输出电流-最大值
.3
C8051F352-GQR.拓展信息
Silicon Laboratories Inc
Silicon Laboratories Inc
Silicon Laboratories Inc
Silicon Laboratories Inc
Silicon Laboratories Inc
Silicon Laboratories Inc
Silicon Laboratories Inc
Silicon Laboratories Inc
Silicon Laboratories Inc
Silicon Laboratories Inc







哦! 它是空的。