Silicon Laboratories Inc CA2M
- 收藏
- 对比
CA2M
2257-CA2M
无类别的
--
大陆
立即发货

CA2M datasheet pdf and Unclassified product details from Silicon Laboratories Inc stock available at utmel
1最小包装量--
CA2M详情
Silicon Laboratories Inc CA2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
2200 - 2200
Number of auxiliary contacts as normally open contact
0
Overload release current setting
80 - 200
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
200
Number of auxiliary contacts as normally closed contact
0
CA2M拓展信息







哦! 它是空的。