Silicon Laboratories Inc CB0254
- 收藏
- 对比
CB0254
2257-CB0254
无类别的
--
大陆
立即发货

CB0254 datasheet pdf and Unclassified product details from Silicon Laboratories Inc stock available at utmel
1最小包装量--
CB0254详情
Silicon Laboratories Inc CB0254重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
Transparent
无
频率
50 - 50
CB0254拓展信息







哦! 它是空的。