Silicon Laboratories Inc CB0334
- 收藏
- 对比
CB0334
2257-CB0334
无类别的
--
大陆
立即发货

CB0334 datasheet pdf and Unclassified product details from Silicon Laboratories Inc stock available at utmel
1最小包装量--
CB0334详情
Silicon Laboratories Inc CB0334重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Other
With front ring
有
Type of control element
Other
CB0334拓展信息







哦! 它是空的。