Silicon Laboratories Inc CBA72
- 收藏
- 对比
CBA72
2257-CBA72
无类别的
--
大陆
立即发货

CBA72 datasheet pdf and Unclassified product details from Silicon Laboratories Inc stock available at utmel
1最小包装量--
添加到询价列表
CBA72详情
Silicon Laboratories Inc CBA72重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-50 - 70
Rated current In
3
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
CBA72拓展信息







哦! 它是空的。