Silicon Laboratories Inc CD0007CM
- 收藏
- 对比
CD0007CM
2257-CD0007CM
无类别的
--
大陆
立即发货

CD0007CM datasheet pdf and Unclassified product details from Silicon Laboratories Inc stock available at utmel
1最小包装量--
CD0007CM详情
Silicon Laboratories Inc CD0007CM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
220 - 240
Protection class
II
Suitable for wall mounting
无
Degree of protection (IP)
IP40
Built-in diameter
0 - 0
With light source
有
宽度
50
长度
150
CD0007CM拓展信息







哦! 它是空的。